Manufacturer: Xilinx Inc.
Win Source Part Number: 089142-XC2C64A-7QFG4
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 37
Programmable Type: In System Programmable
Number of Gates: 1500
Delay Time tpd(1) Max: 6.7ns
Voltage Supply - Internal: 1.7 V to 1.9 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-QFN (7x7)
Alternative Parts (Cross-Reference): LC4064V-75TN48I; XC2C64A-7QFG48I; XC2C64A-5QFG48C;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC CPLD 64MC 6.7NS 48QFN
CPLD - Complex Programmable Logic Devices XC2C64A-7QFG48C
IC CPLD 64MC 6.7NS 48QFN
QFN-48-EP(7x7) Programmable Logic Device (CPLDs/FPGAs) ROHS
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 089142-XC2C64A-7QFG48C | 122-1418-ND | XC2C64A-7QFG48C | XC2C64A-7QFG48C | XC2C64A-7QFG48C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C64A-7QFG48C | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Single Chip Microcomputer/Microcontroller >> Programmable Logic Device (CPLDs/FPGAs) |
| Macrocells | 64 | ||||
| System Gates | 1500 | ||||
| Logic Cells / Logic Blocks | 4 | ||||
| Package Type | Other; 48-QFN (7x7) | Other; 48-VFQFN Exposed Pad |