IC CPLD 64MC 6.7NS 56CSBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 087669-XC2C64A-7CPG5
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 45
Programmable Type: In System Programmable
Number of Gates: 1500
Delay Time tpd(1) Max: 6.7ns
Voltage Supply - Internal: 1.7 V to 1.9 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Family Name: XC2C64A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-CSBGA (6x6)
Alternative Parts (Cross-Reference): LC4064ZC-75M56I; LC4064ZC-75M56C; LC4064ZC-37MN56C; LC4064ZC-5MN56C;
Introduction Date: September 26, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC CPLD 64MC 6.7NS 56CSBGA
CPLD - Complex Programmable Logic Devices XC2C64A-7CPG56I
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 122-1706-ND | 087669-XC2C64A-7CPG56I | XC2C64A-7CPG56I | XC2C64A-7CPG56I |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C64A-7CPG56I | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices |
| Features | In-system Programmability | |||
| Package Type | Other; 56-LFBGA, CSPBGA | Other; 56-CSBGA (6x6) | PBGA | |
| Pins | 56 | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |