IC CPLD 64MC 6.7NS 56CSBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 038500-XC2C64A-7CPG5
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 45
Programmable Type: In System Programmable
Number of Gates: 1500
Delay Time tpd(1) Max: 6.7ns
Voltage Supply - Internal: 1.7 V to 1.9 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Family Name: XC2C64A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 56-CSBGA (6x6)
Alternative Parts (Cross-Reference): LC4064ZC-37MN56C; LC4064ZC-5M56C; LC4064ZC-75M56I;
Introduction Date: September 26, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC CPLD 64MC 6.7NS 56BGA
CPLD - Complex Programmable Logic Devices XC2C64A-7CPG56C
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 122-1408-ND | 038500-XC2C64A-7CPG56C | XC2C64A-7CPG56C | XC2C64A-7CPG56C |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C64A-7CPG56C | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices |
| Features | In-system Programmability | |||
| Package Type | Other; 56-LFBGA, CSPBGA | Other; 56-CSBGA (6x6) | PBGA | |
| Pins | 56 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |