Xilinx, Inc. Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C64A-7CP56C XC2C64A-7CP56C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214061-XC2C64A-7CP56 C Packaging: Tray Mounting: SMD (SMT) Number of I/O: 45 Programmable Type: In System Programmable Number of Gates: 1500 Delay Time tpd(1) Max: 6.7ns Voltage Supply - Internal: 1.7 V to 1.9 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 56-CSBGA (6x6) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214061-XC2C64A-7CP56 C Packaging: Tray Mounting: SMD (SMT) Number of I/O: 45 Programmable Type: In System Programmable Number of Gates: 1500 Delay Time tpd(1) Max: 6.7ns Voltage Supply - Internal: 1.7 V to 1.9 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 56-CSBGA (6x6) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C64A-7CP56C - 214061-XC2C64A-7CP56C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C64A-7CP56C
214061-XC2C64A-7CP56C
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C64A-7CP56C 214061-XC2C64A-7CP56C
Manufacturer: Xilinx Inc. Win Source Part Number: 214061-XC2C64A-7CP56 C Packaging: Tray Mounting: SMD (SMT) Number of I/O: 45 Programmable Type: In System Programmable Number of Gates: 1500 Delay Time tpd(1) Max: 6.7ns Voltage Supply - Internal: 1.7 V to 1.9 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 56-CSBGA (6x6) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214061-XC2C64A-7CP56C
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 45
Programmable Type: In System Programmable
Number of Gates: 1500
Delay Time tpd(1) Max: 6.7ns
Voltage Supply - Internal: 1.7 V to 1.9 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 56-CSBGA (6x6)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - XC2C64A-7CP56C-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
XC2C64A-7CP56C-ND
CPLDs (Complex Programmable Logic Devices) XC2C64A-7CP56C-ND
IC CPLD 64MC 6.7NS 56CSBGA

IC CPLD 64MC 6.7NS 56CSBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C64A-7CP56C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
XC2C64A-7CP56C
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) XC2C64A-7CP56C
IC CPLD 64MC 6.7NS 56BGA

IC CPLD 64MC 6.7NS 56BGA

Supplier's Site
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
XC2C64A-7CP56C
CPLD - Complex Programmable Logic Devices XC2C64A-7CP56C
CPLD - Complex Programmable Logic Devices XC2C64A-7CP56C

CPLD - Complex Programmable Logic Devices XC2C64A-7CP56C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 214061-XC2C64A-7CP56C XC2C64A-7CP56C-ND XC2C64A-7CP56C XC2C64A-7CP56C
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C64A-7CP56C CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices
Macrocells 64
System Gates 1500
Logic Cells / Logic Blocks 4
Package Type Other; 56-CSBGA (6x6) Other; 56-LFBGA, CSPBGA PBGA
Unlock Full Specs
to access all available technical data