Xilinx, Inc. Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C64A-5VQG44C XC2C64A-5VQG44C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214060-XC2C64A-5VQG4 4C Packaging: Tray Mounting: SMD (SMT) Number of I/O: 33 Programmable Type: In System Programmable Number of Gates: 1500 Delay Time tpd(1) Max: 4.6ns Voltage Supply - Internal: 1.7 V to 1.9 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-VQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214060-XC2C64A-5VQG4 4C Packaging: Tray Mounting: SMD (SMT) Number of I/O: 33 Programmable Type: In System Programmable Number of Gates: 1500 Delay Time tpd(1) Max: 4.6ns Voltage Supply - Internal: 1.7 V to 1.9 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-VQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C64A-5VQG44C - 214060-XC2C64A-5VQG44C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C64A-5VQG44C
214060-XC2C64A-5VQG44C
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C64A-5VQG44C 214060-XC2C64A-5VQG44C
Manufacturer: Xilinx Inc. Win Source Part Number: 214060-XC2C64A-5VQG4 4C Packaging: Tray Mounting: SMD (SMT) Number of I/O: 33 Programmable Type: In System Programmable Number of Gates: 1500 Delay Time tpd(1) Max: 4.6ns Voltage Supply - Internal: 1.7 V to 1.9 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-VQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214060-XC2C64A-5VQG44C
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 33
Programmable Type: In System Programmable
Number of Gates: 1500
Delay Time tpd(1) Max: 4.6ns
Voltage Supply - Internal: 1.7 V to 1.9 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-VQFP (10x10)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 122-1420-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
122-1420-ND
CPLDs (Complex Programmable Logic Devices) 122-1420-ND
IC CPLD 64MC 4.6NS 44VQFP

IC CPLD 64MC 4.6NS 44VQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C64A-5VQG44C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
XC2C64A-5VQG44C
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) XC2C64A-5VQG44C
IC CPLD 64MC 4.6NS 44VQFP

IC CPLD 64MC 4.6NS 44VQFP

Supplier's Site
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
XC2C64A-5VQG44C
CPLD - Complex Programmable Logic Devices XC2C64A-5VQG44C
CPLD - Complex Programmable Logic Devices XC2C64A-5VQG44C

CPLD - Complex Programmable Logic Devices XC2C64A-5VQG44C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 214060-XC2C64A-5VQG44C 122-1420-ND XC2C64A-5VQG44C XC2C64A-5VQG44C
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C64A-5VQG44C CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices
Macrocells 64
System Gates 1500
Logic Cells / Logic Blocks 4
Package Type QFP; Other; 44-VQFP (10x10) TQFP; Other; 44-TQFP QFP; TQFP
Unlock Full Specs
to access all available technical data