Manufacturer: Xilinx Inc.
Win Source Part Number: 939218-XC2C64A-5VQ44
Series: CoolRunner II
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Tray
Package: 44-TQFP
Mounting: Surface Mount
Number of I/O: 33
Family Name: XC2C64
Categories: Integrated Circuits (ICs)
Case / Package: 44-VQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CPLD 64MC 4.6NS 44VQFP
CPLD - Complex Programmable Logic Devices XC2C64A-5VQ44C
IC CPLD 64MC 4.6NS 44VQFP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 939218-XC2C64A-5VQ44C | XC2C64A-5VQ44C-ND | XC2C64A-5VQ44C | XC2C64A-5VQ44C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C64A-5VQ44C | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Package Type | QFP; Other; 44-VQFP (10x10) | TQFP; Other; 44-TQFP | QFP; TQFP |