Xilinx, Inc. Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C64A-5VQ100C XC2C64A-5VQ100C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1281513-XC2C64A-5VQ1 00C Packaging: Tray Mounting Style: SMD Programmable Type: In System Programmable Number of Gates: 1500 Delay Time tpd(1) Max: 4.6ns Voltage Supply - Internal: 1.7V ~ 1.9V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Categories: Integrated Circuits Supplier Device Package: 100-VQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 100-TQFP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: XC2C64A Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) The number of I/O: 64
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1281513-XC2C64A-5VQ1 00C Packaging: Tray Mounting Style: SMD Programmable Type: In System Programmable Number of Gates: 1500 Delay Time tpd(1) Max: 4.6ns Voltage Supply - Internal: 1.7V ~ 1.9V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Categories: Integrated Circuits Supplier Device Package: 100-VQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 100-TQFP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: XC2C64A Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) The number of I/O: 64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C64A-5VQ100C - 1281513-XC2C64A-5VQ100C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C64A-5VQ100C
1281513-XC2C64A-5VQ100C
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C64A-5VQ100C 1281513-XC2C64A-5VQ100C
Manufacturer: Xilinx Inc. Win Source Part Number: 1281513-XC2C64A-5VQ1 00C Packaging: Tray Mounting Style: SMD Programmable Type: In System Programmable Number of Gates: 1500 Delay Time tpd(1) Max: 4.6ns Voltage Supply - Internal: 1.7V ~ 1.9V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Categories: Integrated Circuits Supplier Device Package: 100-VQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 100-TQFP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: XC2C64A Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) The number of I/O: 64

Manufacturer: Xilinx Inc.
Win Source Part Number: 1281513-XC2C64A-5VQ100C
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable
Number of Gates: 1500
Delay Time tpd(1) Max: 4.6ns
Voltage Supply - Internal: 1.7V ~ 1.9V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Categories: Integrated Circuits
Supplier Device Package: 100-VQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 100-TQFP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: XC2C64A
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
The number of I/O: 64

Buy Now
CPLDs (Complex Programmable Logic Devices) - XC2C64A-5VQ100C-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
XC2C64A-5VQ100C-ND
CPLDs (Complex Programmable Logic Devices) XC2C64A-5VQ100C-ND
IC CPLD 64MC 4.6NS 100VQFP

IC CPLD 64MC 4.6NS 100VQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C64A-5VQ100C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
XC2C64A-5VQ100C
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) XC2C64A-5VQ100C
IC CPLD 64MC 4.6NS 100VQFP

IC CPLD 64MC 4.6NS 100VQFP

Supplier's Site
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
XC2C64A-5VQ100C
CPLD - Complex Programmable Logic Devices XC2C64A-5VQ100C
CPLD - Complex Programmable Logic Devices

CPLD - Complex Programmable Logic Devices

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 1281513-XC2C64A-5VQ100C XC2C64A-5VQ100C-ND XC2C64A-5VQ100C XC2C64A-5VQ100C
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C64A-5VQ100C CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices
Macrocells 64
System Gates 1500
Logic Cells / Logic Blocks 4
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cpld - 695-ATF1504ASC15 - ERSAELECTRONICS PTE. LTD.
Microchip Technology, Inc.
View Details
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128ATC100-10F - Lingto Electronic Limited
Specs
System Gates 2500
User I/Os 84 pins
Propagation Delay 5 ns
View Details
 - ATF750C - Microchip Technology, Inc.
Microchip Technology, Inc.
Specs
Macrocells 10
Registers 20
Package Type SOIC; Other; ['CERDIP', 'CLCC', 'PLCC', 'SOIC', 'SPDIP']
View Details