Manufacturer: Xilinx Inc.
Win Source Part Number: 1281512-XC2C64A-5CPG
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable
Number of Gates: 1500
Delay Time tpd(1) Max: 4.6ns
Voltage Supply - Internal: 1.7V ~ 1.9V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Categories: Integrated Circuits
Supplier Device Package: 56-CSBGA (6x6)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 56-LFBGA, CSPBGA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: XC2C64A
Manufacturer Pack Quantity: 360
MSL Level: 3 (168 Hours)
The number of I/O: 45
IC CPLD 64MC 4.6NS 56CSBGA
IC CPLD 64MC 4.6NS 56CSBGA
CPLD - Complex Programmable Logic Devices XC2C64A-5CPG56C
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1281512-XC2C64A-5CPG56C | XC2C64A-5CPG56C-ND | XC2C64A-5CPG56C | XC2C64A-5CPG56C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C64A-5CPG56C | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices |
| Macrocells | 64 | |||
| System Gates | 1500 | |||
| Logic Cells / Logic Blocks | 4 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |