IC CPLD 64MC 4.6NS 56CSBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 903546-XC2C64A-5CP56
Series: CoolRunner II
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Tray
Package: 56-LFBGA, CSPBGA
Mounting: Surface Mount
Number of I/O: 45
Family Name: XC2C64
Categories: Integrated Circuits (ICs)
Case / Package: 56-CSBGA (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 360
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CPLD 64MC 4.6NS 56BGA
CPLD - Complex Programmable Logic Devices XC2C64A-5CP56C
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | XC2C64A-5CP56C-ND | 903546-XC2C64A-5CP56C | XC2C64A-5CP56C | XC2C64A-5CP56C |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C64A-5CP56C | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices |
| Features | In-system Programmability |