Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015273-XC2C64-7VQ44
Operating Supply Voltage: 1.8 V
Number of Pins: 44
Propagation Delay: 7.5 ns
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): XC2C64-7VQ44IXC2C647
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Number of Logic Blocks (LABs): 4
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1015273-XC2C64-7VQ44I |
| Product Name | OEM Parts - OEM Parts (T - Z) - XC2C64-7VQ44I |