Manufacturer: Xilinx Inc.
Win Source Part Number: 214059-XC2C512-7FTG2
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 212
Programmable Type: In System Programmable
Number of Gates: 12000
Delay Time tpd(1) Max: 7.1ns
Voltage Supply - Internal: 1.7 V to 1.9 V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 512
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 256-FTBGA (17x17)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC CPLD 512MC 7.1NS 256FTBGA
CPLD - Complex Programmable Logic Devices XC2C512-7FTG256C
IC CPLD 512MC 7.1NS 256BGA
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 214059-XC2C512-7FTG256C | 122-1417-ND | XC2C512-7FTG256C | XC2C512-7FTG256C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C512-7FTG256C | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 512 | |||
| System Gates | 12000 | |||
| Logic Cells / Logic Blocks | 32 | |||
| Package Type | Other; 256-FTBGA (17x17) | Other; 256-LBGA |