Manufacturer: Xilinx Inc.
Win Source Part Number: 057561-XC2C512-7FGG3
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 270
Programmable Type: In System Programmable
Number of Gates: 12000
Delay Time tpd(1) Max: 7.1ns
Voltage Supply - Internal: 1.7 V to 1.9 V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 512
Family Name: XC2C512
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 324-FBGA (23x23)
Introduction Date: September 26, 2001
ECCN: 3A991.d
Country of Origin: Japan, Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC CPLD 512MC 7.1NS 324FBGA
IC CPLD 512MC 7.1NS 324FBGA
CPLD CoolRunner -II Family 12K Gates 512 Macro Cells 179MHz 0.18um (CMOS) Technology 1.8V 324-Pin F-BGA
CPLD - Complex Programmable Logic Devices XC2C512-7FGG324C
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 057561-XC2C512-7FGG324C | XC2C512-7FGG324C-ND | XC2C512-7FGG324C | 903-XC2C512-7FGG324C | XC2C512-7FGG324C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C512-7FGG324C | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD CoolRunner -II Family 12K Gates 512 Macro Cells 179MHz 0.18um (CMOS) Technology 1.8V 324-Pin F-BGA | CPLD - Complex Programmable Logic Devices |
| Macrocells | 512 | 512 | |||
| System Gates | 12000 | 12000 | |||
| Logic Cells / Logic Blocks | 32 | 32 | |||
| Package Type | Other; 324-FBGA (23x23) | Other; 324-BBGA | Other; 324-BBGA | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |