IC CPLD 512MC 7.1NS 324FBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 214056-XC2C512-7FG32
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 270
Programmable Type: In System Programmable
Number of Gates: 12000
Delay Time tpd(1) Max: 7.1ns
Voltage Supply - Internal: 1.7 V to 1.9 V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 512
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 324-FBGA (23x23)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC CPLD 512MC 7.1NS 324BGA
CPLD - Complex Programmable Logic Devices
CPLD CoolRunner -II Family 12K Gates 512 Macro Cells 179MHz 0.18um (CMOS) Technology 1.8V 324-Pin FBGA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | XC2C512-7FG324C-ND | 214056-XC2C512-7FG324C | XC2C512-7FG324C | XC2C512-7FG324C | 903-XC2C512-7FG324C |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C512-7FG324C | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | CPLD CoolRunner -II Family 12K Gates 512 Macro Cells 179MHz 0.18um (CMOS) Technology 1.8V 324-Pin FBGA |
| Features | In-system Programmability | ||||
| Package Type | Other; 324-BBGA | Other; 324-FBGA (23x23) | Other; 324-BBGA | ||
| Pins | 324 | 324 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Macrocells | 512 | 512 |