Manufacturer: Xilinx Inc.
Win Source Part Number: 037949-XC2C512-10PQG
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 173
Programmable Type: In System Programmable
Number of Gates: 12000
Delay Time tpd(1) Max: 9.2ns
Voltage Supply - Internal: 1.7 V to 1.9 V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 512
Family Name: XC2C512
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 208-PQFP (28x28)
Alternative Parts (Cross-Reference): EPM7512BQC208-5; EPM7512BQC208-5N; EPM3512AQI208-7; EPM7512BQC208-10;
Introduction Date: September 26, 2001
ECCN: EAR99
Country of Origin: Philippines, Taiwan, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC CPLD 512MC 9.2NS 208QFP
IC CPLD 512MC 9.2NS 208QFP
IC CPLD 512MC 9.2NS 208QFP
CPLD - Complex Programmable Logic Devices XC2C512-10PQG208I
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 037949-XC2C512-10PQG208I | XC2C512-10PQG208I-ND | XC2C512-10PQG208I | 903-XC2C512-10PQG208I | XC2C512-10PQG208I |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C512-10PQG208I | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | IC CPLD 512MC 9.2NS 208QFP | CPLD - Complex Programmable Logic Devices |
| Macrocells | 512 | 512 | |||
| System Gates | 12000 | 12000 | |||
| Logic Cells / Logic Blocks | 32 | 32 | |||
| Package Type | QFP; Other; 208-PQFP (28x28) | Other; 208-BFQFP | QFP | QFP; Other; 208-BFQFP | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |