Manufacturer: Xilinx Inc.
Win Source Part Number: 1281508-XC2C512-10PQ
Series: CoolRunner II
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 208-BFQFP
Mounting: SMD
Number of I/O: 173
Programmable Type: In System Programmable
Number of Gates: 12000
Delay Time tpd(1) Max: 9.2ns
Voltage Supply - Internal: 1.7 V ~ 1.9 V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 512
Family Name: XC2C512
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 208-PQFP (28x28)
Alternative Parts (Cross-Reference): CY38030V208-66NI; CY38030V208-83NXI; CY37512P208-100NC;
Introduction Date: September 26, 2001
ECCN: EAR99
Country of Origin: Philippines, Taiwan, United States of America
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC CPLD 512MC 9.2NS 208QFP
IC CPLD 512MC 9.2NS 208QFP
CPLD - Complex Programmable Logic Devices
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1281508-XC2C512-10PQ208I | XC2C512-10PQ208I-ND | XC2C512-10PQ208I | XC2C512-10PQ208I |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C512-10PQ208I | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices |
| Macrocells | 512 | |||
| System Gates | 12000 | |||
| Logic Cells / Logic Blocks | 32 | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |