IC CPLD 512MC 9.2NS 256FTBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 037215-XC2C512-10FTG
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 212
Programmable Type: In System Programmable
Number of Gates: 12000
Delay Time tpd(1) Max: 9.2ns
Voltage Supply - Internal: 1.7 V to 1.9 V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 512
Family Name: XC2C512
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 256-FTBGA (17x17)
Alternative Parts (Cross-Reference): EPM7512AEFI256-10N; EPM3512AFC256-10N; EPM7512BFC256-6N; EPM7512BFI256-10N;
Introduction Date: September 26, 2001
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Singapore, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
CPLD - Complex Programmable Logic Devices XC2C512-10FTG256I
IC CPLD 512MC 9.2NS 256FTBGA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | XC2C512-10FTG256I-ND | 037215-XC2C512-10FTG256I | XC2C512-10FTG256I | XC2C512-10FTG256I |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C512-10FTG256I | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||
| Package Type | Other; 256-LBGA | Other; 256-FTBGA (17x17) | ||
| Pins | 256 | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |