Xilinx, Inc. Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C512-10FTG256C XC2C512-10FTG256C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 057560-XC2C512-10FTG 256C Packaging: Tray Mounting: SMD (SMT) Number of I/O: 212 Programmable Type: In System Programmable Number of Gates: 12000 Delay Time tpd(1) Max: 9.2ns Voltage Supply - Internal: 1.7 V to 1.9 V Number of Logic Elements/Blocks: 32 Number of Macrocells: 512 Family Name: XC2C512 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 256-FTBGA (17x17) Alternative Parts (Cross-Reference): EPM7512AEFC256-7N ; EPM7512AEFC256-10; EPM7512AEFI256-10N; EPM7512BFI256-7; Introduction Date: September 26, 2001 ECCN: 3A991.d Country of Origin: Philippines, Taiwan, Singapore, Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 057560-XC2C512-10FTG 256C Packaging: Tray Mounting: SMD (SMT) Number of I/O: 212 Programmable Type: In System Programmable Number of Gates: 12000 Delay Time tpd(1) Max: 9.2ns Voltage Supply - Internal: 1.7 V to 1.9 V Number of Logic Elements/Blocks: 32 Number of Macrocells: 512 Family Name: XC2C512 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 256-FTBGA (17x17) Alternative Parts (Cross-Reference): EPM7512AEFC256-7N ; EPM7512AEFC256-10; EPM7512AEFI256-10N; EPM7512BFI256-7; Introduction Date: September 26, 2001 ECCN: 3A991.d Country of Origin: Philippines, Taiwan, Singapore, Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C512-10FTG256C - 057560-XC2C512-10FTG256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C512-10FTG256C
057560-XC2C512-10FTG256C
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C512-10FTG256C 057560-XC2C512-10FTG256C
Manufacturer: Xilinx Inc. Win Source Part Number: 057560-XC2C512-10FTG 256C Packaging: Tray Mounting: SMD (SMT) Number of I/O: 212 Programmable Type: In System Programmable Number of Gates: 12000 Delay Time tpd(1) Max: 9.2ns Voltage Supply - Internal: 1.7 V to 1.9 V Number of Logic Elements/Blocks: 32 Number of Macrocells: 512 Family Name: XC2C512 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 256-FTBGA (17x17) Alternative Parts (Cross-Reference): EPM7512AEFC256-7N ; EPM7512AEFC256-10; EPM7512AEFI256-10N; EPM7512BFI256-7; Introduction Date: September 26, 2001 ECCN: 3A991.d Country of Origin: Philippines, Taiwan, Singapore, Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 057560-XC2C512-10FTG256C
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 212
Programmable Type: In System Programmable
Number of Gates: 12000
Delay Time tpd(1) Max: 9.2ns
Voltage Supply - Internal: 1.7 V to 1.9 V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 512
Family Name: XC2C512
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 256-FTBGA (17x17)
Alternative Parts (Cross-Reference): EPM7512AEFC256-7N ; EPM7512AEFC256-10; EPM7512AEFI256-10N; EPM7512BFI256-7;
Introduction Date: September 26, 2001
ECCN: 3A991.d
Country of Origin: Philippines, Taiwan, Singapore, Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 122-1407-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
122-1407-ND
CPLDs (Complex Programmable Logic Devices) 122-1407-ND
IC CPLD 512MC 9.2NS 256FTBGA

IC CPLD 512MC 9.2NS 256FTBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C512-10FTG256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
XC2C512-10FTG256C
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) XC2C512-10FTG256C
IC CPLD 512MC 9.2NS 256FBGA

IC CPLD 512MC 9.2NS 256FBGA

Supplier's Site
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
XC2C512-10FTG256C
CPLD - Complex Programmable Logic Devices XC2C512-10FTG256C
CPLD - Complex Programmable Logic Devices XC2C512-10FTG256C

CPLD - Complex Programmable Logic Devices XC2C512-10FTG256C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 057560-XC2C512-10FTG256C 122-1407-ND XC2C512-10FTG256C XC2C512-10FTG256C
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C512-10FTG256C CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices
Macrocells 512
System Gates 12000
Logic Cells / Logic Blocks 32
Package Type Other; 256-FTBGA (17x17) Other; 256-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064BTC100-5 - Lingto Electronic Limited
Specs
System Gates 1250
User I/Os 68 pins
Propagation Delay 5 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATF1504AS-7AC44-ND - DigiKey
Specs
Features In-system Programmability
Package Type TQFP; Other; 44-TQFP
Pins 44
View Details
4 suppliers
CPLDs (Complex Programmable Logic Devices) - ATV2500BQL-25KI-ND - DigiKey
Specs
Package Type Other; 44-CLCC Window (J-Lead)
Pins 44
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers