IC CPLD 512MC 9.2NS 256FTBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 085012-XC2C512-10FT2
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 212
Programmable Type: In System Programmable
Number of Gates: 12000
Delay Time tpd(1) Max: 9.2ns
Voltage Supply - Internal: 1.7 V to 1.9 V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 512
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 256-FTBGA (17x17)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
CPLD CoolRunner -II Family 12K Gates 512 Macro Cells 128MHz 0.18um (CMOS) Technology 1.8V 256-Pin FTBGA
IC CPLD 512MC 9.2NS 256BGA
CPLD - Complex Programmable Logic Devices XC2C512-10FT256I
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | XC2C512-10FT256I-ND | 085012-XC2C512-10FT256I | 903-XC2C512-10FT256I | XC2C512-10FT256I | XC2C512-10FT256I |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C512-10FT256I | CPLD CoolRunner -II Family 12K Gates 512 Macro Cells 128MHz 0.18um (CMOS) Technology 1.8V 256-Pin FTBGA | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices |
| Features | In-system Programmability | ||||
| Package Type | Other; 256-LBGA | Other; 256-FTBGA (17x17) | Other; 256-LBGA | ||
| Pins | 256 | 256 | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Macrocells | 512 | 512 |