Xilinx, Inc. Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C512-10FGG324I XC2C512-10FGG324I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1281507-XC2C512-10FG G324I Series: CoolRunner II Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 324-BBGA Mounting: SMD Number of I/O: 270 Programmable Type: In System Programmable Number of Gates: 12000 Delay Time tpd(1) Max: 9.2ns Voltage Supply - Internal: 1.7 V ~ 1.9 V Number of Logic Elements/Blocks: 32 Number of Macrocells: 512 Family Name: XC2C512 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com Manufacturer Package: 324-FBGA (23x23) Introduction Date: September 26, 2001 ECCN: 3A991.d Country of Origin: Japan ,Philippines ,Republic of Korea ,Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1281507-XC2C512-10FG G324I Series: CoolRunner II Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 324-BBGA Mounting: SMD Number of I/O: 270 Programmable Type: In System Programmable Number of Gates: 12000 Delay Time tpd(1) Max: 9.2ns Voltage Supply - Internal: 1.7 V ~ 1.9 V Number of Logic Elements/Blocks: 32 Number of Macrocells: 512 Family Name: XC2C512 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com Manufacturer Package: 324-FBGA (23x23) Introduction Date: September 26, 2001 ECCN: 3A991.d Country of Origin: Japan ,Philippines ,Republic of Korea ,Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C512-10FGG324I - 1281507-XC2C512-10FGG324I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C512-10FGG324I
1281507-XC2C512-10FGG324I
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C512-10FGG324I 1281507-XC2C512-10FGG324I
Manufacturer: Xilinx Inc. Win Source Part Number: 1281507-XC2C512-10FG G324I Series: CoolRunner II Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 324-BBGA Mounting: SMD Number of I/O: 270 Programmable Type: In System Programmable Number of Gates: 12000 Delay Time tpd(1) Max: 9.2ns Voltage Supply - Internal: 1.7 V ~ 1.9 V Number of Logic Elements/Blocks: 32 Number of Macrocells: 512 Family Name: XC2C512 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com Manufacturer Package: 324-FBGA (23x23) Introduction Date: September 26, 2001 ECCN: 3A991.d Country of Origin: Japan ,Philippines ,Republic of Korea ,Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 1281507-XC2C512-10FGG324I
Series: CoolRunner II
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 324-BBGA
Mounting: SMD
Number of I/O: 270
Programmable Type: In System Programmable
Number of Gates: 12000
Delay Time tpd(1) Max: 9.2ns
Voltage Supply - Internal: 1.7 V ~ 1.9 V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 512
Family Name: XC2C512
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 324-FBGA (23x23)
Introduction Date: September 26, 2001
ECCN: 3A991.d
Country of Origin: Japan ,Philippines ,Republic of Korea ,Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 122-2144-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
122-2144-ND
CPLDs (Complex Programmable Logic Devices) 122-2144-ND
IC CPLD 512MC 9.2NS 324FBGA

IC CPLD 512MC 9.2NS 324FBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C512-10FGG324I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
XC2C512-10FGG324I
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) XC2C512-10FGG324I
IC CPLD 512MC 9.2NS 324FBGA

IC CPLD 512MC 9.2NS 324FBGA

Supplier's Site
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
XC2C512-10FGG324I
CPLD - Complex Programmable Logic Devices XC2C512-10FGG324I
CPLD - Complex Programmable Logic Devices XC2C512-10FGG324I

CPLD - Complex Programmable Logic Devices XC2C512-10FGG324I

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 1281507-XC2C512-10FGG324I 122-2144-ND XC2C512-10FGG324I XC2C512-10FGG324I
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C512-10FGG324I CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices
Macrocells 512
System Gates 12000
Logic Cells / Logic Blocks 32
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - CY7C375I-66AI - Lingto Electronic Limited
Specs
User I/Os 128 pins
Propagation Delay 20 ns
View Details
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1504ASL-25AU100 - 079144-ATF1504ASL-25AU100 - Win Source Electronics
Specs
Macrocells 64
Package Type QFP; TQFP; Other; 100-TQFP (14x14)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1504ASV-15JC44 - Lingto Electronic Limited
Specs
User I/Os 32 pins
Propagation Delay 15 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATF1504ASVL20AC10-ND - DigiKey
Specs
Features In-system Programmability
Package Type TQFP; Other; 100-TQFP
Pins 100
View Details
4 suppliers