Xilinx, Inc. 125MHz 1.8V CPLD Programmable Logic Device XC2C38410PQ208C

Description
CPLD CoolRunner -II Family 9K Gates 384 Macro Cells 125MHz 0.18um (CMOS) Technology 1.8V 208-Pin PQFP Product overview: XC2C38410PQ208C from Xilinx Inc. is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-XC2C38410PQ208C can be used for catalog matching and distributor lookup.
Request a Quote
Description
CPLD CoolRunner -II Family 9K Gates 384 Macro Cells 125MHz 0.18um (CMOS) Technology 1.8V 208-Pin PQFP Product overview: XC2C38410PQ208C from Xilinx Inc. is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-XC2C38410PQ208C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
125MHz 1.8V CPLD Programmable Logic Device - 695-XC2C38410PQ208C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
125MHz 1.8V CPLD Programmable Logic Device
695-XC2C38410PQ208C
125MHz 1.8V CPLD Programmable Logic Device 695-XC2C38410PQ208C
CPLD CoolRunner -II Family 9K Gates 384 Macro Cells 125MHz 0.18um (CMOS) Technology 1.8V 208-Pin PQFP Product overview: XC2C38410PQ208C from Xilinx Inc. is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-XC2C38410PQ208C can be used for catalog matching and distributor lookup.

CPLD CoolRunner -II Family 9K Gates 384 Macro Cells 125MHz 0.18um (CMOS) Technology 1.8V 208-Pin PQFP Product overview: XC2C38410PQ208C from Xilinx Inc. is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-XC2C38410PQ208C can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C38410PQ208C - 1020865-XC2C38410PQ208C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C38410PQ208C
1020865-XC2C38410PQ208C
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C38410PQ208C 1020865-XC2C38410PQ208C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020865-XC2C38410PQ2 08C Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V Memory Type: ROMless Number of Pins: 208 Number of Logic Elements/Cells: 24 Number of Gates: 9000 Number of Macrocells: 384 Propagation Delay: 10 ns Categories: Embedded - CPLDs(Complex Programmable Logic Devices) Case / Package: PQFP Max Frequency: 125 MHz Alternative Parts (Cross-Reference): XCR3384XL-10PQG208C; XCR3384XL-10PQ208C; XC2C384-7PQ208C; M5-320/160-10YI; M5-384/160-12YC; M5-320/160-12YCXC 2C38410PQ208C; XC2C384-10PQ208C; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Number of I/Os: 173 Number of Logic Blocks (LABs): 24 Speed Grade: 10

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020865-XC2C38410PQ208C
Mounting: SMD (SMT)
Operating Supply Voltage: 1.8 V
Memory Type: ROMless
Number of Pins: 208
Number of Logic Elements/Cells: 24
Number of Gates: 9000
Number of Macrocells: 384
Propagation Delay: 10 ns
Categories: Embedded - CPLDs(Complex Programmable Logic Devices)
Case / Package: PQFP
Max Frequency: 125 MHz
Alternative Parts (Cross-Reference): XCR3384XL-10PQG208C; XCR3384XL-10PQ208C; XC2C384-7PQ208C; M5-320/160-10YI; M5-384/160-12YC; M5-320/160-12YCXC 2C38410PQ208C; XC2C384-10PQ208C;
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Number of I/Os: 173
Number of Logic Blocks (LABs): 24
Speed Grade: 10

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-XC2C38410PQ208C 1020865-XC2C38410PQ208C
Product Name 125MHz 1.8V CPLD Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C38410PQ208C
Macrocells 384 384
System Gates 9000 9000
Logic Cells / Logic Blocks 24 24
Package Type Other; PQFP QFP; Other; PQFP
Pins 208 208
Unlock Full Specs
to access all available technical data