Xilinx, Inc. Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C384-7FTG256C XC2C384-7FTG256C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 043813-XC2C384-7FTG2 56C Packaging: Tray Mounting: SMD (SMT) Number of I/O: 212 Programmable Type: In System Programmable Number of Gates: 9000 Delay Time tpd(1) Max: 7.1ns Voltage Supply - Internal: 1.7 V to 1.9 V Number of Logic Elements/Blocks: 24 Number of Macrocells: 384 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 256-FTBGA (17x17) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 043813-XC2C384-7FTG2 56C Packaging: Tray Mounting: SMD (SMT) Number of I/O: 212 Programmable Type: In System Programmable Number of Gates: 9000 Delay Time tpd(1) Max: 7.1ns Voltage Supply - Internal: 1.7 V to 1.9 V Number of Logic Elements/Blocks: 24 Number of Macrocells: 384 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 256-FTBGA (17x17) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C384-7FTG256C - 043813-XC2C384-7FTG256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C384-7FTG256C
043813-XC2C384-7FTG256C
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C384-7FTG256C 043813-XC2C384-7FTG256C
Manufacturer: Xilinx Inc. Win Source Part Number: 043813-XC2C384-7FTG2 56C Packaging: Tray Mounting: SMD (SMT) Number of I/O: 212 Programmable Type: In System Programmable Number of Gates: 9000 Delay Time tpd(1) Max: 7.1ns Voltage Supply - Internal: 1.7 V to 1.9 V Number of Logic Elements/Blocks: 24 Number of Macrocells: 384 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 256-FTBGA (17x17) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 043813-XC2C384-7FTG256C
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 212
Programmable Type: In System Programmable
Number of Gates: 9000
Delay Time tpd(1) Max: 7.1ns
Voltage Supply - Internal: 1.7 V to 1.9 V
Number of Logic Elements/Blocks: 24
Number of Macrocells: 384
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 256-FTBGA (17x17)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 122-1414-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
122-1414-ND
CPLDs (Complex Programmable Logic Devices) 122-1414-ND
IC CPLD 384MC 7.1NS 256FTBGA

IC CPLD 384MC 7.1NS 256FTBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C384-7FTG256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
XC2C384-7FTG256C
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) XC2C384-7FTG256C
IC CPLD 384MC 7.1NS 256BGA

IC CPLD 384MC 7.1NS 256BGA

Supplier's Site
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
XC2C384-7FTG256C
CPLD - Complex Programmable Logic Devices XC2C384-7FTG256C
CPLD - Complex Programmable Logic Devices XC2C384-7FTG256C

CPLD - Complex Programmable Logic Devices XC2C384-7FTG256C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 043813-XC2C384-7FTG256C 122-1414-ND XC2C384-7FTG256C XC2C384-7FTG256C
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C384-7FTG256C CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices
Macrocells 384
System Gates 9000
Logic Cells / Logic Blocks 24
Package Type Other; 256-FTBGA (17x17) Other; 256-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

CPLD Programmable Logic Device - 695-ATF750CL-15PI - ERSAELECTRONICS PTE. LTD.
Specs
Macrocells 10
Package Type Other; Tube
User I/Os 10 pins
View Details
6 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - ATF750C-10NM/883 - Lingto Electronic Limited
Specs
User I/Os 10 pins
Propagation Delay 10 ns
View Details
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF750C-10SC - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers