IC CPLD 384MC 7.1NS 256FTBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 057558-XC2C384-7FT25
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 212
Programmable Type: In System Programmable
Number of Gates: 9000
Delay Time tpd(1) Max: 7.1ns
Voltage Supply - Internal: 1.7 V to 1.9 V
Number of Logic Elements/Blocks: 24
Number of Macrocells: 384
Family Name: XC2C384
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 256-FTBGA (17x17)
Alternative Parts (Cross-Reference): LC4384V-75FT256C; LC4384V-75FTN256I; LC4384B-5F256I;
Introduction Date: September 26, 2001
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC CPLD 384MC 7.1NS 256FBGA
CPLD - Complex Programmable Logic Devices XC2C384-7FT256C
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | XC2C384-7FT256C-ND | 057558-XC2C384-7FT256C | XC2C384-7FT256C | XC2C384-7FT256C |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C384-7FT256C | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices |
| Features | In-system Programmability | |||
| Package Type | Other; 256-LBGA | Other; 256-FTBGA (17x17) | ||
| Pins | 256 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |