Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
COMPLEX PROGRAMMABLE LOGIC DEVICES (CPLD)
XILINX, INC.
XC2C384-7FGG324C -- CPLD - COMPLEX PROGRAMMABLE LOGIC DEVICES
Xilinx, Inc.
CPLD - Complex Programmable Logic Devices
XC2C384-7FGG324C
Description
CPLD - Complex Programmable Logic Devices
Datasheet
Description
CPLD - Complex Programmable Logic Devices
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
XC2C384-7FGG324C
CPLD - Complex Programmable Logic Devices
XC2C384-7FGG324C
CPLD - Complex Programmable Logic Devices
CPLD - Complex Programmable Logic Devices
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Complex Programmable Logic Devices (CPLD)
Product Number
XC2C384-7FGG324C
Product Name
CPLD - Complex Programmable Logic Devices
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM1270GF256C4
Specs
User I/Os
212 pins
Propagation Delay
6.2 ns
View Details
Microchip Technology, Inc.
CPLDs (Complex Programmable Logic Devices)
ATF2500C-15JC
Specs
Features
In-system Programmability
Package Type
Other; 44-LCC (J-Lead)
Pins
44
View Details
6
suppliers
Rochester Electronics
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7064BFC100-7
Specs
System Gates
1250
User I/Os
68 pins
Propagation Delay
7.5 ns
View Details
Microchip Technology, Inc.
CPLDs (Complex Programmable Logic Devices)
ATF750C-7PX
Specs
Package Type
Other; "24-DIP (0.300"", 7.62mm)"
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
6
suppliers