IC CPLD 384MC 9.2NS 208QFP
Manufacturer: Xilinx Inc.
Win Source Part Number: 043812-XC2C384-10PQG
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 173
Programmable Type: In System Programmable
Number of Gates: 9000
Delay Time tpd(1) Max: 9.2ns
Voltage Supply - Internal: 1.7 V to 1.9 V
Number of Logic Elements/Blocks: 24
Number of Macrocells: 384
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 208-PQFP (28x28)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC CPLD 384MC 9.2NS 208QFP
CPLD - Complex Programmable Logic Devices XC2C384-10PQG208C
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 122-1413-ND | 043812-XC2C384-10PQG208C | XC2C384-10PQG208C | XC2C384-10PQG208C |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C384-10PQG208C | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices |
| Features | In-system Programmability | |||
| Package Type | Other; 208-BFQFP | QFP; Other; 208-PQFP (28x28) | QFP | |
| Pins | 208 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |