Manufacturer: Xilinx Inc.
Win Source Part Number: 1281500-XC2C384-10FT
Series: CoolRunner II
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 256-LBGA
Mounting: SMD
Number of I/O: 212
Programmable Type: In System Programmable
Number of Gates: 9000
Delay Time tpd(1) Max: 9.2ns
Voltage Supply - Internal: 1.7 V ~ 1.9 V
Number of Logic Elements/Blocks: 24
Number of Macrocells: 384
Family Name: XC2C384
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 256-FTBGA (17x17)
Alternative Parts (Cross-Reference): LC4384V-75FTN256I; LC4384V-10FTN256I; LC4384V-75FTN256C;
Introduction Date: September 26, 2001
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Singapore, Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC CPLD 384MC 9.2NS 256FTBGA
CPLD - Complex Programmable Logic Devices XC2C384-10FTG256C
IC CPLD 384MC 9.2NS 256FBGA
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1281500-XC2C384-10FTG256C | 122-1405-ND | XC2C384-10FTG256C | XC2C384-10FTG256C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C384-10FTG256C | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 384 | |||
| System Gates | 9000 | |||
| Logic Cells / Logic Blocks | 24 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |