Manufacturer: Xilinx Inc.
Win Source Part Number: 038267-XC2C384-10FT2
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 212
Programmable Type: In System Programmable
Number of Gates: 9000
Delay Time tpd(1) Max: 9.2ns
Voltage Supply - Internal: 1.7 V to 1.9 V
Number of Logic Elements/Blocks: 24
Number of Macrocells: 384
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 256-FTBGA (17x17)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC CPLD 384MC 9.2NS 256FTBGA
IC CPLD 384MC 9.2NS 256FBGA
CPLD - Complex Programmable Logic Devices
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 038267-XC2C384-10FT256I | XC2C384-10FT256I-ND | XC2C384-10FT256I | XC2C384-10FT256I |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C384-10FT256I | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices |
| Macrocells | 384 | |||
| System Gates | 9000 | |||
| Logic Cells / Logic Blocks | 24 | |||
| Package Type | Other; 256-FTBGA (17x17) | Other; 256-LBGA |