Manufacturer: Xilinx Inc.
Win Source Part Number: 057557-XC2C384-10FT2
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 212
Programmable Type: In System Programmable
Number of Gates: 9000
Delay Time tpd(1) Max: 9.2ns
Voltage Supply - Internal: 1.7 V to 1.9 V
Number of Logic Elements/Blocks: 24
Number of Macrocells: 384
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 256-FTBGA (17x17)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC CPLD 384MC 9.2NS 256FTBGA
CPLD CoolRunner -II Family 9K Gates 384 Macro Cells 125MHz 0.18um (CMOS) Technology 1.8V 256-Pin FTBGA
IC CPLD 384MC 9.2NS 256FBGA
CPLD - Complex Programmable Logic Devices XC2C384-10FT256C
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 057557-XC2C384-10FT256C | XC2C384-10FT256C-ND | 903-XC2C384-10FT256C | XC2C384-10FT256C | XC2C384-10FT256C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C384-10FT256C | CPLDs (Complex Programmable Logic Devices) | CPLD CoolRunner -II Family 9K Gates 384 Macro Cells 125MHz 0.18um (CMOS) Technology 1.8V 256-Pin FTBGA | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices |
| Macrocells | 384 | 384 | |||
| System Gates | 9000 | 9000 | |||
| Logic Cells / Logic Blocks | 24 | 24 | |||
| Package Type | Other; 256-FTBGA (17x17) | Other; 256-LBGA | Other; 256-LBGA | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |