IC CPLD 384MC 9.2NS 324FBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 1281499-XC2C384-10FG
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable
Number of Gates: 9000
Delay Time tpd(1) Max: 9.2ns
Voltage Supply - Internal: 1.7V ~ 1.9V
Number of Logic Elements/Blocks: 24
Number of Macrocells: 384
Categories: Integrated Circuits
Supplier Device Package: 324-FBGA (23x23)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 324-BBGA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: XC2C384
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
The number of I/O: 240
IC CPLD 384MC 9.2NS 324FBGA
CPLD - Complex Programmable Logic Devices
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | XC2C384-10FGG324I-ND | 1281499-XC2C384-10FGG324I | XC2C384-10FGG324I | XC2C384-10FGG324I |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C384-10FGG324I | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices |
| Features | In-system Programmability | |||
| Package Type | Other; 324-BBGA | |||
| Pins | 324 | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |