IC CPLD 384MC 9.2NS 324FBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 1281498-XC2C384-10FG
Series: CoolRunner II
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 324-BBGA
Mounting: SMD
Number of I/O: 240
Programmable Type: In System Programmable
Number of Gates: 9000
Delay Time tpd(1) Max: 9.2ns
Voltage Supply - Internal: 1.7 V ~ 1.9 V
Number of Logic Elements/Blocks: 24
Number of Macrocells: 384
Family Name: XC2C384
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 324-FBGA (23x23)
Introduction Date: September 26, 2001
ECCN: 3A991.d
Country of Origin: Japan, Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
CPLD - Complex Programmable Logic Devices
IC CPLD 384MC 9.2NS 324FBGA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | XC2C384-10FGG324C-ND | 1281498-XC2C384-10FGG324C | XC2C384-10FGG324C | XC2C384-10FGG324C |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C384-10FGG324C | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||
| Package Type | Other; 324-BBGA | |||
| Pins | 324 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |