Manufacturer: Xilinx Inc.
Win Source Part Number: 037555-XC2C32A-6VQG4
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 33
Programmable Type: In System Programmable
Number of Gates: 750
Delay Time tpd(1) Max: 5.5ns
Voltage Supply - Internal: 1.7 V to 1.9 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 32
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-VQFP (10x10)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC CPLD 32MC 5.5NS 44VQFP
IC CPLD 32MC 5.5NS 44VQFP
IC CPLD 32MC 5.5NS 44VQFP
CPLD - Complex Programmable Logic Devices XC2C32A-6VQG44I
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 037555-XC2C32A-6VQG44I | 122-1704-ND | 903-XC2C32A-6VQG44I | XC2C32A-6VQG44I | XC2C32A-6VQG44I |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C32A-6VQG44I | CPLDs (Complex Programmable Logic Devices) | IC CPLD 32MC 5.5NS 44VQFP | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices |
| Macrocells | 32 | 32 | |||
| System Gates | 750 | 750 | |||
| Logic Cells / Logic Blocks | 2 | 2 | |||
| Package Type | QFP; Other; 44-VQFP (10x10) | TQFP; Other; 44-TQFP | QFP; Other; 44-TQFP | QFP; TQFP | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |