Manufacturer: Xilinx Inc.
Win Source Part Number: 038032-XC2C32A-6QFG3
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 21
Programmable Type: In System Programmable
Number of Gates: 750
Delay Time tpd(1) Max: 5.5ns
Voltage Supply - Internal: 1.7 V to 1.9 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 32
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-QFN (5x5)
Alternative Parts (Cross-Reference): XC2C32A-6QFG32C;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC CPLD 32MC 5.5NS 32QFN
CPLD - Complex Programmable Logic Devices XC2C32A-6QFG32I
IC CPLD 32MC 5.5NS 32QFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 038032-XC2C32A-6QFG32I | 122-1973-ND | XC2C32A-6QFG32I | XC2C32A-6QFG32I |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C32A-6QFG32I | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 32 | |||
| System Gates | 750 | |||
| Logic Cells / Logic Blocks | 2 | |||
| Package Type | Other; 32-QFN (5x5) | Other; 32-VFQFN Exposed Pad |