IC CPLD 32MC 5.5NS 32QFN
Manufacturer: Xilinx Inc.
Win Source Part Number: 090177-XC2C32A-6QFG3
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 21
Programmable Type: In System Programmable
Number of Gates: 750
Delay Time tpd(1) Max: 5.5ns
Voltage Supply - Internal: 1.7 V to 1.9 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 32
Family Name: XC2C32A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-QFN (5x5)
Alternative Parts (Cross-Reference): XC2C32A-6QFG32I;
Introduction Date: April 24, 2003
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, United States of America
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
CPLD - Complex Programmable Logic Devices XC2C32A-6QFG32C
IC CPLD 32MC 5.5NS 32QFN
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 122-1412-ND | 090177-XC2C32A-6QFG32C | XC2C32A-6QFG32C | XC2C32A-6QFG32C |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C32A-6QFG32C | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||
| Package Type | Other; 32-VFQFN Exposed Pad | Other; 32-QFN (5x5) | ||
| Pins | 32 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |