Xilinx, Inc. 200MHz 1.8V CPLD Programmable Logic Device XC2C32A-6PCG44C

Description
CPLD CoolRunner -II Family 750 Gates 32 Macro Cells 200MHz 0.18um (CMOS) Technology 1.8V 44-Pin PLCC Product overview: XC2C32A-6PCG44C from Xilinx Inc. is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 200MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-XC2C32A-6PCG44C can be used for catalog matching and distributor lookup.
Request a Quote
Description
CPLD CoolRunner -II Family 750 Gates 32 Macro Cells 200MHz 0.18um (CMOS) Technology 1.8V 44-Pin PLCC Product overview: XC2C32A-6PCG44C from Xilinx Inc. is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 200MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-XC2C32A-6PCG44C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
200MHz 1.8V CPLD Programmable Logic Device - 695-XC2C32A-6PCG44C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MHz 1.8V CPLD Programmable Logic Device
695-XC2C32A-6PCG44C
200MHz 1.8V CPLD Programmable Logic Device 695-XC2C32A-6PCG44C
CPLD CoolRunner -II Family 750 Gates 32 Macro Cells 200MHz 0.18um (CMOS) Technology 1.8V 44-Pin PLCC Product overview: XC2C32A-6PCG44C from Xilinx Inc. is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 200MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-XC2C32A-6PCG44C can be used for catalog matching and distributor lookup.

CPLD CoolRunner -II Family 750 Gates 32 Macro Cells 200MHz 0.18um (CMOS) Technology 1.8V 44-Pin PLCC Product overview: XC2C32A-6PCG44C from Xilinx Inc. is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 200MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-XC2C32A-6PCG44C can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C32A-6PCG44C - 999347-XC2C32A-6PCG44C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C32A-6PCG44C
999347-XC2C32A-6PCG44C
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C32A-6PCG44C 999347-XC2C32A-6PCG44C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999347-XC2C32A-6PCG4 4C Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V Memory Type: ROMless Number of Pins: 44 Propagation Delay: 6 ns Categories: Embedded - CPLDs(Complex Programmable Logic Devices) Case / Package: PLCC Max Frequency: 200 MHz Alternative Parts (Cross-Reference): XC2C32A-6PCG44CXC2C3 2A6PCG44C; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Number of Logic Blocks (LABs): 2 Speed Grade: 6

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999347-XC2C32A-6PCG44C
Mounting: SMD (SMT)
Operating Supply Voltage: 1.8 V
Memory Type: ROMless
Number of Pins: 44
Propagation Delay: 6 ns
Categories: Embedded - CPLDs(Complex Programmable Logic Devices)
Case / Package: PLCC
Max Frequency: 200 MHz
Alternative Parts (Cross-Reference): XC2C32A-6PCG44CXC2C32A6PCG44C;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Number of Logic Blocks (LABs): 2
Speed Grade: 6

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-XC2C32A-6PCG44C 999347-XC2C32A-6PCG44C
Product Name 200MHz 1.8V CPLD Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C32A-6PCG44C
Package Type Other; PLCC PLCC; Other; PLCC
Pins 44 44
Internal Frequency 200 MHz
Speed Grade 6 6
Propagation Delay 6 ns 6 ns
Unlock Full Specs
to access all available technical data