Manufacturer: Xilinx Inc.
Win Source Part Number: 1281495-XC2C32A-6CP5
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable
Number of Gates: 750
Delay Time tpd(1) Max: 5.5ns
Voltage Supply - Internal: 1.7V ~ 1.9V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 32
Categories: Integrated Circuits
Supplier Device Package: 56-CSBGA (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 56-LFBGA, CSPBGA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: XC2C32A
Manufacturer Pack Quantity: 360
MSL Level: 3 (168 Hours)
The number of I/O: 33
CPLD - Complex Programmable Logic Devices
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1281495-XC2C32A-6CP56I | XC2C32A-6CP56I |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C32A-6CP56I | CPLD - Complex Programmable Logic Devices |
| Macrocells | 32 |