Xilinx, Inc. CPLDs (Complex Programmable Logic Devices) XC2C32A-6CP56C

Description
IC CPLD 32MC 5.5NS 56CSBGA
Request a Quote Datasheet
Description
IC CPLD 32MC 5.5NS 56CSBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - XC2C32A-6CP56C-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
XC2C32A-6CP56C-ND
CPLDs (Complex Programmable Logic Devices) XC2C32A-6CP56C-ND
IC CPLD 32MC 5.5NS 56CSBGA

IC CPLD 32MC 5.5NS 56CSBGA

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C32A-6CP56C - 057555-XC2C32A-6CP56C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C32A-6CP56C
057555-XC2C32A-6CP56C
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C32A-6CP56C 057555-XC2C32A-6CP56C
Manufacturer: Xilinx Inc. Win Source Part Number: 057555-XC2C32A-6CP56 C Packaging: Tray Mounting: SMD (SMT) Number of I/O: 33 Programmable Type: In System Programmable Number of Gates: 750 Delay Time tpd(1) Max: 5.5ns Voltage Supply - Internal: 1.7 V to 1.9 V Number of Logic Elements/Blocks: 2 Number of Macrocells: 32 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 56-CSBGA (6x6) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 057555-XC2C32A-6CP56C
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 33
Programmable Type: In System Programmable
Number of Gates: 750
Delay Time tpd(1) Max: 5.5ns
Voltage Supply - Internal: 1.7 V to 1.9 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 32
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 56-CSBGA (6x6)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C32A-6CP56C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
XC2C32A-6CP56C
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) XC2C32A-6CP56C
IC CPLD 32MC 5.5NS 56BGA

IC CPLD 32MC 5.5NS 56BGA

Supplier's Site
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
XC2C32A-6CP56C
CPLD - Complex Programmable Logic Devices XC2C32A-6CP56C
CPLD - Complex Programmable Logic Devices XC2C32A-6CP56C

CPLD - Complex Programmable Logic Devices XC2C32A-6CP56C

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number XC2C32A-6CP56C-ND 057555-XC2C32A-6CP56C XC2C32A-6CP56C XC2C32A-6CP56C
Product Name CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C32A-6CP56C Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices
Features In-system Programmability
Package Type Other; 56-LFBGA, CSPBGA Other; 56-CSBGA (6x6) PBGA
Pins 56
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products