Manufacturer: Xilinx Inc.
Win Source Part Number: 404664-XC2C32A-4VQG4
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 33
Programmable Type: In System Programmable
Number of Gates: 750
Delay Time tpd(1) Max: 3.8ns
Voltage Supply - Internal: 1.7 V to 1.9 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 32
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-VQFP (10x10)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC CPLD 32MC 3.8NS 44VQFP
CPLD - Complex Programmable Logic Devices XC2C32A-4VQG44C
IC CPLD 32MC 3.8NS 44VQFP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 404664-XC2C32A-4VQG44C | XC2C32A-4VQG44C-ND | XC2C32A-4VQG44C | XC2C32A-4VQG44C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C32A-4VQG44C | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 32 | |||
| System Gates | 750 | |||
| Logic Cells / Logic Blocks | 2 | |||
| Package Type | QFP; Other; 44-VQFP (10x10) | TQFP; Other; 44-TQFP | QFP; TQFP |