Xilinx, Inc. Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C32A-4QFG32C XC2C32A-4QFG32C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1281494-XC2C32A-4QFG 32C Packaging: Tray Mounting Style: SMD Programmable Type: In System Programmable Number of Gates: 750 Delay Time tpd(1) Max: 3.8ns Voltage Supply - Internal: 1.7V ~ 1.9V Number of Logic Elements/Blocks: 2 Number of Macrocells: 32 Categories: Integrated Circuits Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: XC2C32A Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) The number of I/O: 21
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1281494-XC2C32A-4QFG 32C Packaging: Tray Mounting Style: SMD Programmable Type: In System Programmable Number of Gates: 750 Delay Time tpd(1) Max: 3.8ns Voltage Supply - Internal: 1.7V ~ 1.9V Number of Logic Elements/Blocks: 2 Number of Macrocells: 32 Categories: Integrated Circuits Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: XC2C32A Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) The number of I/O: 21
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C32A-4QFG32C - 1281494-XC2C32A-4QFG32C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C32A-4QFG32C
1281494-XC2C32A-4QFG32C
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C32A-4QFG32C 1281494-XC2C32A-4QFG32C
Manufacturer: Xilinx Inc. Win Source Part Number: 1281494-XC2C32A-4QFG 32C Packaging: Tray Mounting Style: SMD Programmable Type: In System Programmable Number of Gates: 750 Delay Time tpd(1) Max: 3.8ns Voltage Supply - Internal: 1.7V ~ 1.9V Number of Logic Elements/Blocks: 2 Number of Macrocells: 32 Categories: Integrated Circuits Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: XC2C32A Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) The number of I/O: 21

Manufacturer: Xilinx Inc.
Win Source Part Number: 1281494-XC2C32A-4QFG32C
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable
Number of Gates: 750
Delay Time tpd(1) Max: 3.8ns
Voltage Supply - Internal: 1.7V ~ 1.9V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 32
Categories: Integrated Circuits
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: XC2C32A
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
The number of I/O: 21

Buy Now
CPLDs (Complex Programmable Logic Devices) - XC2C32A-4QFG32C-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
XC2C32A-4QFG32C-ND
CPLDs (Complex Programmable Logic Devices) XC2C32A-4QFG32C-ND
IC CPLD 32MC 3.8NS 32QFN

IC CPLD 32MC 3.8NS 32QFN

Buy Now Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
XC2C32A-4QFG32C
CPLD - Complex Programmable Logic Devices XC2C32A-4QFG32C
CPLD - Complex Programmable Logic Devices XC2C32A-4QFG32C

CPLD - Complex Programmable Logic Devices XC2C32A-4QFG32C

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C32A-4QFG32C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
XC2C32A-4QFG32C
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) XC2C32A-4QFG32C
IC CPLD 32MC 3.8NS 32QFN

IC CPLD 32MC 3.8NS 32QFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 1281494-XC2C32A-4QFG32C XC2C32A-4QFG32C-ND XC2C32A-4QFG32C XC2C32A-4QFG32C
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C32A-4QFG32C CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 32
System Gates 750
Logic Cells / Logic Blocks 2
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

CPLDs (Complex Programmable Logic Devices) - ATF1500A-15JC-ND - DigiKey
Specs
Features In-system Programmability
Package Type Other; 44-LCC (J-Lead)
Pins 44
View Details
6 suppliers
CPLDs (Complex Programmable Logic Devices) - ATF1504ASVL-20JU44-ND - DigiKey
Specs
Features In-system Programmability
Package Type Other; 44-LCC (J-Lead)
Pins 44
View Details
8 suppliers