Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1198674-XC2C32-4VQ44
Operating Supply Voltage: 1.8 V
Number of Pins: 44
Propagation Delay: 4 ns
Categories: Custom Parts
Alternative Parts (Cross-Reference): XC2C324VQ44C;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Number of Logic Blocks (LABs): 2
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1198674-XC2C32-4VQ44C |
| Product Name | Custom Parts - Custom Parts (U - Z) - XC2C32-4VQ44C |