IC CPLD 256MC 6.7NS 100VQFP
Manufacturer: Xilinx Inc.
Win Source Part Number: 085070-XC2C256-7VQG1
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 80
Programmable Type: In System Programmable
Number of Gates: 6000
Delay Time tpd(1) Max: 6.7ns
Voltage Supply - Internal: 1.7 V to 1.9 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Family Name: XC2C256
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-VQFP (14x14)
Alternative Parts (Cross-Reference): M5-256/68-12HC; M5-256/68-6HI/1; M5-256/68-6HC;
Introduction Date: September 26, 2001
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
CPLD - Complex Programmable Logic Devices XC2C256-7VQG100I
IC CPLD 256MC 6.7NS 100VQFP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 122-1974-ND | 085070-XC2C256-7VQG100I | XC2C256-7VQG100I | XC2C256-7VQG100I |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C256-7VQG100I | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||
| Package Type | TQFP; Other; 100-TQFP | QFP; Other; 100-VQFP (14x14) | QFP; TQFP | |
| Pins | 100 | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |