CPLD, 256 MACROCELL, 5.7NS, VQFP-100; CPLD Type:-; No. of Macrocells:256; No. of I/O s:80I/O s; Logic Case Style:QFP; No. of Pins:100Pins; Frequency:152MHz; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; Propagation Delay:5.7ns RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) |
| Product Number | 12N2453 |
| Product Name | Cpld, 256 Macrocell, 5.7Ns, Vqfp-100; Cpld Type Amd Xilinx |
| Macrocells | 256 |
| Package Type | Other; QFP |
| Pins | 100 |
| Internal Frequency | 152 MHz |