IC CPLD 256MC 6.7NS 100VQFP
Manufacturer: Xilinx Inc.
Win Source Part Number: 1281492-XC2C256-7VQ1
Series: CoolRunner II
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 100-TQFP
Mounting: SMD
Number of I/O: 80
Programmable Type: In System Programmable
Number of Gates: 6000
Delay Time tpd(1) Max: 6.7ns
Voltage Supply - Internal: 1.7 V ~ 1.9 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Family Name: XC2C256
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 100-VQFP (14x14)
Alternative Parts (Cross-Reference): M5-256/68-12HC; M5-256/68-6HI/1; M5-256/68-6HC;
Introduction Date: September 26, 2001
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC CPLD 256MC 6.7NS 100VQFP
CPLD - Complex Programmable Logic Devices XC2C256-7VQ100I
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | XC2C256-7VQ100I-ND | 1281492-XC2C256-7VQ100I | XC2C256-7VQ100I | XC2C256-7VQ100I |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C256-7VQ100I | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices |
| Features | In-system Programmability | |||
| Package Type | TQFP; Other; 100-TQFP | QFP; TQFP | ||
| Pins | 100 | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |