Xilinx, Inc. CPLDs (Complex Programmable Logic Devices) XC2C256-7VQ100C

Description
IC CPLD 256MC 6.7NS 100VQFP
Request a Quote Datasheet
Description
IC CPLD 256MC 6.7NS 100VQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - XC2C256-7VQ100C-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
XC2C256-7VQ100C-ND
CPLDs (Complex Programmable Logic Devices) XC2C256-7VQ100C-ND
IC CPLD 256MC 6.7NS 100VQFP

IC CPLD 256MC 6.7NS 100VQFP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C256-7VQ100C - 037239-XC2C256-7VQ100C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C256-7VQ100C
037239-XC2C256-7VQ100C
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C256-7VQ100C 037239-XC2C256-7VQ100C
Manufacturer: Xilinx Inc. Win Source Part Number: 037239-XC2C256-7VQ10 0C Packaging: Tray Mounting: SMD (SMT) Number of I/O: 80 Programmable Type: In System Programmable Number of Gates: 6000 Delay Time tpd(1) Max: 6.7ns Voltage Supply - Internal: 1.7 V to 1.9 V Number of Logic Elements/Blocks: 16 Number of Macrocells: 256 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-VQFP (14x14) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 037239-XC2C256-7VQ100C
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 80
Programmable Type: In System Programmable
Number of Gates: 6000
Delay Time tpd(1) Max: 6.7ns
Voltage Supply - Internal: 1.7 V to 1.9 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-VQFP (14x14)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C256-7VQ100C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
XC2C256-7VQ100C
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) XC2C256-7VQ100C
IC CPLD 256MC 6.7NS 100VQFP

IC CPLD 256MC 6.7NS 100VQFP

Supplier's Site
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
XC2C256-7VQ100C
CPLD - Complex Programmable Logic Devices XC2C256-7VQ100C
CPLD - Complex Programmable Logic Devices XC2C256-7VQ100C

CPLD - Complex Programmable Logic Devices XC2C256-7VQ100C

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number XC2C256-7VQ100C-ND 037239-XC2C256-7VQ100C XC2C256-7VQ100C XC2C256-7VQ100C
Product Name CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C256-7VQ100C Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices
Features In-system Programmability
Package Type TQFP; Other; 100-TQFP QFP; Other; 100-VQFP (14x14) QFP; TQFP
Pins 100
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128ALC84-7 - Lingto Electronic Limited
Specs
System Gates 2500
User I/Os 68 pins
Propagation Delay 5 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATF1508AS-15QC160-ND - DigiKey
Specs
Features In-system Programmability
Package Type Other; 160-BQFP
Pins 160
View Details
5 suppliers
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1508ASL-20AC100 - 912058-ATF1508ASL-20AC100 - Win Source Electronics
Specs
Package Type QFP; TQFP; Other; 100-TQFP (14x14)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers