IC CPLD 256MC 6.7NS 144TQFP
Manufacturer: Xilinx Inc.
Win Source Part Number: 038118-XC2C256-7TQG1
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 118
Programmable Type: In System Programmable
Number of Gates: 6000
Delay Time tpd(1) Max: 6.7ns
Voltage Supply - Internal: 1.7 V to 1.9 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Family Name: XC2C256
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): M5-256/104-6YC/1; M5-256/104-10YNI; M5-256/104-15YI; M5-256/104-7YNC;
Introduction Date: September 26, 2001
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
CPLD - Complex Programmable Logic Devices XC2C256-7TQG144C
IC CPLD 256MC 6.7NS 144QFP
CPLD, 6.7NS, 152MHZ, TQFP-144; CPLD Type:-; No. of Macrocells:256; No. of I/O s:118I/O s; Logic Case Style:TQFP; No. of Pins:144Pins; Frequency:152MHz; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; Propagation Delay:6.7ns; GlobalRoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 122-1401-ND | 038118-XC2C256-7TQG144C | XC2C256-7TQG144C | XC2C256-7TQG144C | 47AC6404 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C256-7TQG144C | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Cpld, 6.7Ns, 152Mhz, Tqfp-144; Cpld Type Amd Xilinx |
| Features | In-system Programmability | ||||
| Package Type | LFQP; Other; 144-LQFP | QFP; TQFP; Other; 144-TQFP (20x20) | QFP | Other; TQFP | |
| Pins | 144 | 144 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Macrocells | 256 | 256 |