Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105220-XC2C256-7TQ1
Mounting: SMD (SMT)
Operating Supply Voltage: 1.8 V
Propagation Delay: 7.5 ns
Categories: OEM Parts(T-Z)
Case / Package: TQFP
Max Frequency: 152 MHz
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
Number of Logic Blocks (LABs): 16
Speed Grade: 7
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1105220-XC2C256-7TQ144CES |
| Product Name | OEM Parts - OEM Parts (T - Z) - XC2C256-7TQ144CES |