IC CPLD 256MC 6.7NS 144TQFP
Manufacturer: Xilinx Inc.
Win Source Part Number: 085310-XC2C256-7TQ14
Packaging: Tray
Mounting: Sub-Base Mount
Number of I/O: 118
Programmable Type: In System Programmable
Number of Gates: 6000
Delay Time tpd(1) Max: 6.7ns
Voltage Supply - Internal: 1.7 V to 1.9 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Family Name: XC2C256
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): M4A3-256/96-10VC; M4A3-256/96-7VNC; M4A3-256/96-55VNI;
Introduction Date: September 26, 2001
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC CPLD 256MC 6.7NS 144QFP
CPLD - Complex Programmable Logic Devices XC2C256-7TQ144C
IC CPLD 256MC 6.7NS 144QFP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | XC2C256-7TQ144C-ND | 085310-XC2C256-7TQ144C | XC2C256-7TQ144C | XC2C256-7TQ144C | 903-XC2C256-7TQ144C |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C256-7TQ144C | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | IC CPLD 256MC 6.7NS 144QFP |
| Features | In-system Programmability | ||||
| Package Type | LFQP; Other; 144-LQFP | QFP; TQFP; Other; 144-TQFP (20x20) | QFP | QFP; Other; 144-LQFP | |
| Pins | 144 | 144 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Macrocells | 256 | 256 |