IC CPLD 256MC 6.7NS 208QFP
Manufacturer: AMD Xilinx
Win Source Part Number: 1319628-XC2C256-7PQ2
Category: Integrated Circuits (ICs)>Embedded>CPLDs
Packaging: Tray
Standard Package: 24
Mounting: Surface Mount
Number of I/O: 173
Programmable Type: In System Programmable
Number of Gates: 6000
Delay Time tpd(1) Max: 6.7 ns
Voltage Supply - Internal: 1.7V ~ 1.9V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Supplier Device Package: 208-PQFP (28x28)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 208-BFQFP
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XC2C256
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC CPLD 256MC 6.7NS 208QFP
CPLD - Complex Programmable Logic Devices
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | XC2C256-7PQ208I-ND | 1319628-XC2C256-7PQ208I | XC2C256-7PQ208I | XC2C256-7PQ208I |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices |
| Features | In-system Programmability | |||
| Package Type | Other; 208-BFQFP | QFP; Other; 208-BFQFP | QFP | |
| Pins | 208 | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |