Manufacturer: Xilinx Inc.
Win Source Part Number: 1281490-XC2C256-7FTG
Series: CoolRunner II
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 256-LBGA
Mounting: SMD
Number of I/O: 184
Programmable Type: In System Programmable
Number of Gates: 6000
Delay Time tpd(1) Max: 6.7ns
Voltage Supply - Internal: 1.7 V ~ 1.9 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Family Name: XC2C256
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 256-FTBGA (17x17)
Alternative Parts (Cross-Reference): LC4256C-75FTN256AI; LC4256C-3FTN256AC; LC4256C-75FT256AC;
Introduction Date: September 26, 2001
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Singapore, Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC CPLD 256MC 6.7NS 256FTBGA
IC CPLD 256MC 6.7NS 256FTBGA
CPLD - Complex Programmable Logic Devices XC2C256-7FTG256I
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1281490-XC2C256-7FTG256I | 122-2273-ND | XC2C256-7FTG256I | XC2C256-7FTG256I |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C256-7FTG256I | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices |
| Macrocells | 256 | |||
| System Gates | 6000 | |||
| Logic Cells / Logic Blocks | 16 | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |