IC CPLD 256MC 6.7NS 256FTBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 085873-XC2C256-7FTG2
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 184
Programmable Type: In System Programmable
Number of Gates: 6000
Delay Time tpd(1) Max: 6.7ns
Voltage Supply - Internal: 1.7 V to 1.9 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Family Name: XC2C256
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 256-FTBGA (17x17)
Alternative Parts (Cross-Reference): EPM3256AFI256-10N; EPM7256BFI256-7; EPM7256BFC256-7; EPM7256BFC256-10;
Introduction Date: September 26, 2001
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Singapore, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
CPLD - Complex Programmable Logic Devices XC2C256-7FTG256C
IC CPLD 256MC 6.7NS 256BGA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 122-1400-ND | 085873-XC2C256-7FTG256C | XC2C256-7FTG256C | XC2C256-7FTG256C |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C256-7FTG256C | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||
| Package Type | Other; 256-LBGA | Other; 256-FTBGA (17x17) | ||
| Pins | 256 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |