Xilinx, Inc. Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C256-7FT256C XC2C256-7FT256C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 057553-XC2C256-7FT25 6C Packaging: Tray Mounting: SMD (SMT) Number of I/O: 184 Programmable Type: In System Programmable Number of Gates: 6000 Delay Time tpd(1) Max: 6.7ns Voltage Supply - Internal: 1.7 V to 1.9 V Number of Logic Elements/Blocks: 16 Number of Macrocells: 256 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 256-FTBGA (17x17) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 057553-XC2C256-7FT25 6C Packaging: Tray Mounting: SMD (SMT) Number of I/O: 184 Programmable Type: In System Programmable Number of Gates: 6000 Delay Time tpd(1) Max: 6.7ns Voltage Supply - Internal: 1.7 V to 1.9 V Number of Logic Elements/Blocks: 16 Number of Macrocells: 256 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 256-FTBGA (17x17) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C256-7FT256C - 057553-XC2C256-7FT256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C256-7FT256C
057553-XC2C256-7FT256C
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C256-7FT256C 057553-XC2C256-7FT256C
Manufacturer: Xilinx Inc. Win Source Part Number: 057553-XC2C256-7FT25 6C Packaging: Tray Mounting: SMD (SMT) Number of I/O: 184 Programmable Type: In System Programmable Number of Gates: 6000 Delay Time tpd(1) Max: 6.7ns Voltage Supply - Internal: 1.7 V to 1.9 V Number of Logic Elements/Blocks: 16 Number of Macrocells: 256 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 256-FTBGA (17x17) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 057553-XC2C256-7FT256C
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 184
Programmable Type: In System Programmable
Number of Gates: 6000
Delay Time tpd(1) Max: 6.7ns
Voltage Supply - Internal: 1.7 V to 1.9 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 256-FTBGA (17x17)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - XC2C256-7FT256C-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
XC2C256-7FT256C-ND
CPLDs (Complex Programmable Logic Devices) XC2C256-7FT256C-ND
IC CPLD 256MC 6.7NS 256FTBGA

IC CPLD 256MC 6.7NS 256FTBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C256-7FT256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
XC2C256-7FT256C
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) XC2C256-7FT256C
IC CPLD 256MC 6.7NS 256BGA

IC CPLD 256MC 6.7NS 256BGA

Supplier's Site
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
XC2C256-7FT256C
CPLD - Complex Programmable Logic Devices XC2C256-7FT256C
CPLD - Complex Programmable Logic Devices XC2C256-7FT256C

CPLD - Complex Programmable Logic Devices XC2C256-7FT256C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 057553-XC2C256-7FT256C XC2C256-7FT256C-ND XC2C256-7FT256C XC2C256-7FT256C
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C256-7FT256C CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices
Macrocells 256
System Gates 6000
Logic Cells / Logic Blocks 16
Package Type Other; 256-FTBGA (17x17) Other; 256-LBGA
Unlock Full Specs
to access all available technical data

Similar Products