Manufacturer: Xilinx Inc.
Win Source Part Number: 085257-XC2C256-7CPG1
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 106
Programmable Type: In System Programmable
Number of Gates: 6000
Delay Time tpd(1) Max: 6.7ns
Voltage Supply - Internal: 1.7 V to 1.9 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 132-CSPBGA (8x8)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC CPLD 256MC 6.7NS 132CSPBGA
IC CPLD 256MC 6.7NS 132BGA
IC CPLD 256MC 6.7NS 132BGA
CPLD - Complex Programmable Logic Devices XC2C256-7CPG132C
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 085257-XC2C256-7CPG132C | 122-1399-ND | XC2C256-7CPG132C | 903-XC2C256-7CPG132C | XC2C256-7CPG132C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C256-7CPG132C | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | IC CPLD 256MC 6.7NS 132BGA | CPLD - Complex Programmable Logic Devices |
| Macrocells | 256 | 256 | |||
| System Gates | 6000 | 6000 | |||
| Logic Cells / Logic Blocks | 16 | 16 | |||
| Package Type | Other; 132-CSPBGA (8x8) | Other; 132-TFBGA, CSPBGA | PBGA | Other; 132-TFBGA, CSPBGA | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |